Products specifications Report Issue?

Manufacturer EM Microelectronic
Win Source Part Number 1279028-V6301DSP5B
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V6301DSP5B CAD Model

Description

The EM Microelectronic V6301DSP5B is a highly integrated, low-power CMOS integrated circuit designed for use in a variety of wireless communication applications, primarily focusing on DECT (Digital Enhanced Cordless Telecommunications) systems. This component facilitates robust and reliable voice and data transmission in cordless phones and related devices.

Applications:

  • DECT cordless telephones
  • Wireless headsets
  • Wireless intercom systems
  • Wireless data communication devices operating in the DECT frequency band

Features:

  • Integrated DECT Baseband Processor: Handles all DECT protocol layers, ensuring compliance with DECT standards.
  • Low Power Consumption: Optimized for extended battery life in portable devices.
  • On-Chip ADC/DAC: Includes analog-to-digital and digital-to-analog converters for audio processing.
  • Voice Codec Support: Supports various voice codecs for efficient voice encoding and decoding.
  • SPI Interface: Allows for easy communication with microcontrollers and other peripheral devices.
  • GPIO Pins: General-purpose input/output pins for flexible control and monitoring.
  • Compact Package: Designed for space-constrained applications.

Benefits:

  • Improved Battery Life: Low power consumption extends the operational time of cordless phones and other portable devices.
  • Simplified System Design: Highly integrated functionality reduces the number of external components required, simplifying design and lowering BOM cost.
  • Enhanced Voice Quality: Integrated voice codec ensures clear and reliable voice communication.
  • Robust DECT Compliance: Guarantees interoperability with other DECT-compliant devices.
  • Flexible Integration: SPI interface and GPIO pins enable easy integration with various microcontrollers and systems.

The V6301DSP5B provides a complete DECT baseband processing solution, including all necessary functions for implementing a DECT-compliant wireless communication system. Its integrated architecture and low-power design make it an ideal choice for cordless telephones, wireless headsets, and other portable devices requiring reliable and efficient voice and data transmission. The device operates within the DECT frequency band and ensures compliance with all relevant standards. Furthermore, the on-chip ADC/DAC converters guarantee high-quality audio processing and clear voice communication. This component's versatility extends to other applications needing short-range, low-power wireless communication, making it a valuable asset in various IoT and consumer electronics products.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention