The EM6354XSP5B-1.8 is a precision voltage supervisor IC manufactured by EM Microelectronic. It belongs to the category of Power Management Integrated Circuits (PMICs) and is specifically designed to monitor voltage levels in electronic systems. This device ensures system stability and prevents erratic behavior by triggering a reset signal when the monitored voltage falls below a pre-defined threshold.
Applications:
- Microprocessor and Microcontroller Systems: Used to supervise the power supply voltage of microprocessors and microcontrollers, ensuring proper operation and preventing data corruption.
- Battery-Powered Devices: Protects against deep discharge of batteries by monitoring the battery voltage and initiating a system shutdown when the voltage drops below a critical level.
- Real-Time Clocks (RTCs): Monitors the main power supply and switches to a backup power source (e.g., a battery) if the main power fails, preserving the RTC's timekeeping function.
- Memory Systems: Protects volatile memory (e.g., SRAM, DRAM) from data corruption caused by voltage fluctuations.
- Industrial Control Systems: Provides a reliable power supply monitoring solution for critical industrial equipment, preventing system failures and ensuring safe operation.
Features:
- Low Voltage Detection: Accurately detects undervoltage conditions.
- Adjustable Reset Threshold: The reset threshold can be adjusted to suit specific system requirements.
- Low Quiescent Current: Minimizes power consumption, making it suitable for battery-operated devices.
- Open-Drain Reset Output: Provides flexibility in interfacing with different microcontroller architectures.
- Small Package Size: Available in compact packages for space-constrained applications.
Benefits:
- Enhanced System Reliability: Prevents system malfunctions and data corruption due to voltage drops.
- Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
- Simplified System Design: Reduces the need for external components.
- Data Protection: Protects volatile memory and RTC data from corruption during power failures.
- Prevention of Deep Discharge: Prevents irreversible damage to batteries caused by deep discharge.
The EM6354XSP5B-1.8 operates by continuously monitoring the input voltage. If the voltage falls below the pre-set threshold (1.8V in this case), the device asserts a reset signal. The reset signal remains active until the voltage rises above the threshold again, plus a hysteresis margin to prevent oscillation. This ensures that the system is properly reset and initialized before normal operation resumes. The open-drain output allows for easy connection to various microcontroller and microprocessor systems. Its small size and low power consumption make it an ideal choice for a wide range of applications requiring reliable voltage monitoring.