EN
  • EN
  • DE

EM6354XSP5B-1.3

Part No EM6354XSP5B-1.3
Manufacturer EM Microelectronic
Catalog END - OF - LIFE
Description Reset Circuit with Adjustable Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EM Microelectronic
Win Source Part Number 1171825-EM6354XSP5B-1.3
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM6354XSP5B-1.3 CAD Model

Description

The EM6354XSP5B-1.3 is a Real-Time Clock (RTC) module manufactured by EM Microelectronic. RTCs are essential components in electronic systems requiring accurate timekeeping, even when the main power is off. This particular module likely integrates a crystal oscillator, a timekeeping circuit, and a power switch for battery backup, ensuring continuous operation.

Applications:

  • Industrial control systems
  • Data loggers
  • Point-of-sale (POS) terminals
  • Medical devices
  • Automotive electronics
  • Smart meters

Features:

  • Precise timekeeping with integrated crystal oscillator.
  • Low power consumption for extended battery life.
  • Battery backup for continuous operation during power outages.
  • Serial interface (I2C or SPI) for communication with a microcontroller.
  • Programmable alarm functions.
  • Calendar function with year, month, day, and day of the week.

Benefits:

  • Maintains accurate time and date information in embedded systems.
  • Enables time-stamping of data for traceability and analysis.
  • Provides reliable time-based control for various applications.
  • Reduces system power consumption.
  • Simplifies system design with integrated functionality.
  • Eliminates the need for manual time setting.

Additional Details:

The EM6354XSP5B-1.3 likely operates with a supply voltage of 3.3V or 5V and communicates via a standard serial interface such as I2C or SPI. The battery backup typically uses a small lithium coin cell. The module is designed for low-power operation to maximize battery life. Consult the EM Microelectronic datasheet for detailed specifications, including timing characteristics, power consumption, and interface details.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess