The EBE11UD8AGSA-5C-E is a memory module from Elpida Memory, designed for use in systems requiring RAM such as desktops, laptops, and servers. Given that Elpida was a manufacturer of DRAM products, this is almost certainly a DDR3 SDRAM module. Memory modules like this are crucial for providing temporary storage for running applications and the operating system.
Applications
- Desktop Computers
- Laptop Computers
- Server Systems
- Workstations
- Embedded Computing
Features
- High Data Transfer Speeds
- Low Power Consumption (typical of DDR3)
- Reliable Data Storage
- Standard DIMM Interface
Benefits
- Improved System Performance
- Enhanced Multitasking Capabilities
- Energy Efficiency
- Faster Application Loading
Additional Details
As Elpida Memory was acquired by Micron Technology, specific details on this part number may be limited to archived documents. Based on the part number structure and Elpida's history, it is highly probable that this is a DDR3 SDRAM module. DDR3 modules generally operate at 1.5V or 1.35V, with speeds ranging from 800MHz to 2133MHz. The "-5C" likely denotes a speed grade or timing specification. The capacity of the module will vary. The DIMM interface is standard. For detailed specifications, one may consult archived datasheets or look for comparable Micron products. Memory timings (CAS latency, RAS to CAS delay, etc.) play a key role in performance. The module consists of multiple memory chips organized for the specified capacity. The absence of an "ECC" designation suggests this is a non-ECC module, commonly used in consumer PCs. Compliance with RoHS standards is anticipated. Always refer to archived datasheets when available for the most accurate details.