EN
  • EN
  • DE

DS90LV032ATMTCX

Part No DS90LV032ATMTCX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number DS90LV032
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586952-DS90LV032ATMTCX
Ultra Librarian 3D Model Ultra Librarian DS90LV032ATMTCX CAD Model

Description

Product Overview: DS90LV032ATMTCX by Texas Instruments

The DS90LV032ATMTCX is a robust line driver device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its high-speed data transmission capability and excellent noise immunity. The DS90LV032ATMTCX is specifically engineered to meet the needs of demanding applications that require reliable and fast data communication, making it an ideal choice for a wide range of industrial, telecommunications, and computing systems.

Key Features

  • High Data Rates: The device supports data rates up to 400 Mbps, enabling rapid transmission of information and efficient system performance.
  • Low Voltage Operation: Operating at a supply voltage of 3.3V, the DS90LV032ATMTCX minimizes power consumption, making it suitable for power-sensitive applications.
  • Differential Signaling: The LVDS technology employed by the device offers superior signal integrity over long distances and in noisy environments, compared to single-ended signal solutions.
  • Robust ESD Protection: The device features built-in electrostatic discharge (ESD) protection circuits, safeguarding it against the damaging effects of static electricity.
  • Low Power Dissipation: With its low-voltage operation and power-down mode, the DS90LV032ATMTCX ensures minimal power wastage, contributing to the overall energy efficiency of the system.
  • Wide Operating Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for industrial environments.

Applications

  • High-speed data communication in networking equipment
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution networks
  • Digital copiers, printers, and scanners

The DS90LV032ATMTCX is provided in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its integrated fail-safe circuitry ensures that the receiver output will be in a high impedance state when inputs are left open, shorted, or terminated but idle, enhancing the safety and reliability of the system.

Overall, the DS90LV032ATMTCX from Texas Instruments represents a combination of performance, efficiency, and reliability, making it a top choice for designers looking to implement high-speed differential data transmission in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9551 $50.8326
55+ $1.8314 $100.7270
85+ $1.7695 $150.4075
122+ $1.6458 $200.7876
158+ $1.5839 $250.2562
198+ $1.5221 $301.3758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess