EN
  • EN
  • DE

TPA2005DRBR

Part No TPA2005DRBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219660-TPA2005DRBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2005DRBR CAD Model

Description

The TPA2005D1 from Texas Instruments is a high-fidelity, filter-free class-D audio amplifier that delivers premium sound quality for various applications. It is designed to optimize power efficiency, making it an ideal choice for portable and battery-powered devices such as mobile phones, tablets, and other multimedia gadgets.

Key Features

  • Output Power: The TPA2005D1 can deliver 1.4W into an 8Ω load with less than 1% distortion (THD+N) or up to 1.9W into 4Ω, ensuring loud and clear audio output for its size.
  • Efficiency: With an efficiency rate of up to 90%, this amplifier minimizes power loss as heat, thus preserving battery life in portable applications.
  • Filter-Free Operation: The device does not require an output filter, which reduces external component count and simplifies circuit design.
  • Space-Saving Design: The TPA2005D1 comes in a compact 3.00-mm x 3.00-mm SON package, making it suitable for space-constrained applications.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the amplifier from damage due to overheating or short-circuit conditions.

Applications

The versatility of the TPA2005D1 makes it an excellent choice for a wide range of audio applications. Its small footprint and high efficiency are particularly well-suited for:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.5V to 5.5V
Output Power (RL = 8Ω, THD+N < 1%) 1.4W
Output Power (RL = 4Ω, THD+N < 10%) 1.9W
Package 3.00 mm x 3.00 mm SON

For detailed technical information, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the TPA2005D1.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess