EN
  • EN
  • DE

EBE10UE8ACFA-8G-E

Part No EBE10UE8ACFA-8G-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950554-EBE10UE8ACFA-8G-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE10UE8ACFA-8G-E CAD Model

Description

The EBE10UE8ACFA-8G-E is an 8GB DDR3 SDRAM memory module manufactured by Elpida Memory (now Micron Technology). This module is designed for use in desktop computers, laptops, and other computing devices requiring high-speed and reliable memory. DDR3 SDRAM offers improved performance, lower power consumption, and higher bandwidth compared to previous generations of memory technology.

Applications:

  • Desktop computers
  • Laptop computers
  • Workstations
  • Servers
  • Embedded systems

Features:

  • 8GB capacity: Provides ample memory for demanding applications.
  • DDR3 SDRAM: Offers high-speed data transfer rates.
  • PC3-10600 (DDR3-1333): Operates at a clock speed of 1333MHz.
  • 240-pin DIMM: Standard form factor for desktop computers.
  • Low voltage operation: Reduces power consumption and heat generation.

Benefits:

  • Improved system performance: High-speed data transfer rates enhance overall system performance.
  • Increased multitasking capabilities: Large memory capacity allows for running multiple applications simultaneously.
  • Reduced power consumption: Low voltage operation extends battery life in laptops.
  • Enhanced reliability: Designed for stable and reliable operation.
  • Easy installation: Standard DIMM form factor allows for easy installation.

Additional Details:

The EBE10UE8ACFA-8G-E operates at a clock speed of 1333 MHz, which is also referred to as PC3-10600. It's a 240-pin DIMM module, commonly used in desktop PCs. The operating voltage is typically 1.5V. For detailed specifications, refer to the datasheet. Key specifications include timings (CAS Latency, RAS to CAS Delay, RAS Precharge Time), which affect overall performance. Check the motherboard compatibility to ensure it supports DDR3 memory and the specified clock speed. ECC (Error Correcting Code) support is not usually included in these modules for typical consumer applications; confirm this based on the specific application needs.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess