EN
  • EN
  • DE

EL7661CN

Part No EL7661CN
Manufacturer Elantec
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018782-EL7661CN
Categories OEM Parts(C-E)
Manufacturer Elantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL7661CN CAD Model

Description

The EL7661CN is a high-performance, fixed-frequency PWM step-down (buck) regulator manufactured by Elantec (now Intersil/Renesas). It is designed for applications requiring efficient power conversion from a higher voltage to a lower voltage. This integrated circuit provides all the necessary functions to implement a complete step-down switching regulator.

Applications

  • LCD Monitors and TVs
  • Set-Top Boxes
  • DVD Players/Recorders
  • Networking Equipment
  • Point-of-Load Regulators

Features

  • High Efficiency: Up to 95% efficiency
  • Fixed Frequency Operation: Simplifies EMI filtering
  • Wide Input Voltage Range: Typically 4.5V to 28V
  • Adjustable Output Voltage: Set by external resistors
  • Current Mode Control: Provides excellent line and load regulation
  • Internal Soft-Start: Reduces inrush current during startup
  • Overcurrent Protection: Protects the regulator and load from damage
  • Thermal Shutdown Protection: Prevents overheating

Benefits

  • Highly efficient power conversion minimizes power losses and heat generation.
  • Fixed-frequency operation makes it easier to design and implement EMI filters.
  • Wide input voltage range allows the regulator to be used in a variety of applications.
  • Adjustable output voltage provides flexibility to meet specific application requirements.
  • Current-mode control ensures stable and accurate output voltage regulation.
  • Internal soft-start minimizes inrush current, reducing stress on components.
  • Comprehensive protection features enhance system reliability.

Additional Details

The EL7661CN utilizes a current-mode control architecture to provide excellent line and load regulation. The switching frequency is typically in the range of 300kHz to 500kHz. The output voltage is adjustable using external resistors connected to the feedback pin. The device incorporates overcurrent protection to limit the output current and protect the regulator from damage. A thermal shutdown feature disables the regulator if the junction temperature exceeds a safe limit. The EL7661CN is typically available in a SOIC-8 package.

Designers should consult the Intersil/Renesas datasheet for detailed electrical specifications, application notes, and layout recommendations before using the EL7661CN in their designs. Proper layout is crucial for achieving optimal performance and minimizing EMI.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess