Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Elantec
Package Bulk
Product Status Active
Applications Driver, Video
Number of Circuits 3
-3db Bandwidth 125 MHz
Slew Rate 300V/µs
Current - Supply 5 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 588520-EL2357CN
Ultra Librarian 3D Model Ultra Librarian EL2357CN CAD Model

Description

The EL2357CN is a video amplifier integrated circuit (IC) designed for driver and video applications. It belongs to the Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules category.

  • Circuits: Three circuits, providing multi-channel amplification capabilities for video signals.
  • Bandwidth: 125 MHz
  • Slew Rate: 300V/μs
  • Supply Voltage Range: 2.7V to 12V
  • Output: Rail-to-rail output
  • Mounting: Through-hole mountable
  • Package: 16-DIP package
  • Status: Active product from Elantec

You May Also Be Interested in

Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2539
NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DRIVER 8-DIP
Lowest to $1.0918
ECAD model for NJM2268D
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention