The 1SMA4760A is a surface-mount Zener diode manufactured by EIC discrete Semiconductors. It's part of the SMA series, known for its compact size and reliable performance in various voltage regulation and transient voltage suppression applications.
Applications
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clamping circuits
- Voltage referencing
Features
- Surface mount SMA package
- Zener Voltage: 68V
- Power Dissipation: 1W
- High surge current capability
- Low leakage current
- Excellent clamping capability
Benefits
- Provides precise voltage regulation, ensuring stable operation of sensitive electronic components.
- Protects circuits from voltage spikes and surges, enhancing system reliability and longevity.
- Compact size allows for efficient use of board space in high-density applications.
- High surge capability handles large transient events without failure.
- Reduces the risk of damage to downstream components due to overvoltage conditions.
Additional Details
The 1SMA4760A Zener diode is designed to maintain a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. This characteristic makes it ideal for voltage regulation and overvoltage protection. The SMA package is suitable for automated assembly and reflow soldering processes. This diode is commonly used in power supplies, communication equipment, and industrial control systems. The operating and storage temperature range is typically -65°C to +150°C. Forward voltage drop is typically around 1.2V. It is RoHS compliant.