EN
  • EN
  • DE

248LEDMB24AD

Part No 248LEDMB24AD
Catalog Stack Lights, Beacons, Indicators
Description Led 48MM Stacklight 24V AC/DC Bl
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Series *
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1570919-248LEDMB24AD
Ultra Librarian 3D Model Ultra Librarian 248LEDMB24AD CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
BULB INCANDESCENT STEADY
Need more? Email Us
Pepperl+Fuchs, Inc.
OPTICAL ELEMENT CLEAR LED
Need more? Email Us
Mallory Sonalert Products Inc.
COMPLETE UNIT RED LED STEADY
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT ORG/RED 2STACK
Need more? Email Us
Phoenix Contact
MOUNTING TUBE
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R STEADY 2STACK
Need more? Email Us
Altech corporation
COMPLETE UNIT ORG LED FLASH
Need more? Email Us
Phoenix Contact
MOUNTING BASE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess