EN
  • EN
  • DE

ADUM263N0BRIZ

Part No ADUM263N0BRIZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM263
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADUM263N0BRIZ,ADUM263N0BRIZ-ND,505-ADUM263N0BRIZ,ADUM263N0
Standard Package 37
Win Source Part Number 1181994-ADUM263N0BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM263N0BRIZ CAD Model

Description

The ADUM263N0BRIZ is a state-of-the-art integrated circuit developed by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the ADuM263x series, which are triple-channel digital isolators featuring iCoupler® technology. The device offers a combination of high data rate communication and robust isolation in a compact, surface-mount package.

Key Features

  • Isolation Channels: The ADUM263N0BRIZ has three independent isolation channels for data transfer, which are capable of withstanding isolation voltages of up to 3.75 kVrms.
  • High Data Rates: This digital isolator supports data rates up to 150 Mbps, ensuring swift and efficient communication between devices.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with low power consumption, making it suitable for energy-efficient designs.
  • Robustness: The device is characterized by its high immunity to electromagnetic interference (EMI) and its robust operation under wide temperature ranges, from -40°C to +125°C.
  • Package: The ADUM263N0BRIZ comes in a 16-lead SOIC package, which is known for its small footprint and compatibility with standard PCB assembly processes.

Applications

The versatility of the ADUM263N0BRIZ makes it ideal for a wide range of applications, including:

  • Industrial automation and process control systems
  • Isolated SPI interface
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet rigorous industry standards. The ADUM263N0BRIZ is no exception; it is manufactured with the highest level of precision and undergoes extensive testing to ensure reliability and performance in critical applications.

For designers and engineers looking for a reliable digital isolator with high-speed data transfer capabilities, the ADUM263N0BRIZ from Analog Devices Inc. offers an exceptional balance of performance, size, and ease of integration.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9408 $54.3488
25+ $4.0540 $101.3500
39+ $3.9273 $153.1647
53+ $3.8006 $201.4318
69+ $3.6740 $253.5060
92+ $3.2939 $303.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess