EN
  • EN
  • DE

2700156

Part No 2700156
Manufacturer Phoenix Contact
Catalog Stack Lights, Beacons, Indicators
Description MOUNTING BASE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mounting Base
Features Integrated Tube
Temperature Range - Operating -20°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546538-2700156
Ultra Librarian 3D Model Ultra Librarian 2700156 CAD Model

Description

N

You May Also Be Interested in

Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT RED LED FLASH
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT FLASH 3STACK
Need more? Email Us
Schneider Electric
BULB BLUE LED STEADY
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R STEADY 2STACK
Need more? Email Us
Pepperl+Fuchs, Inc.
OPTICAL ELEMENT CLEAR LED
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT RED LED FLASH
Need more? Email Us
Phoenix Contact
MOUNTING TUBE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess