EN
  • EN
  • DE

MT41J256M8DA-15E:J

Part No MT41J256M8DA-15E:J
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941291-MT41J256M8DA-15E:J
Ultra Librarian 3D Model Ultra Librarian MT41J256M8DA-15E:J CAD Model

Description

The MT41J256M8DA-15E:J is a high-performance DDR3L SDRAM (Double Data Rate 3 Low Voltage Synchronous DRAM) component from Micron Technology Inc. It is designed to provide fast data access and low power consumption. With a configuration of 256Mb x 8, this memory module provides a total capacity of 2 Gigabit (2Gb) or 256 Megabytes (MB). The DDR3L standard ensures that the device operates at a voltage of 1.35V, reducing power requirements compared to standard DDR3.

Applications:

  • Embedded Computing: Used in single-board computers (SBCs), computer-on-modules (COMs), and other embedded systems requiring high memory bandwidth and low power consumption.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data acquisition systems for reliable operation in industrial environments.
  • Networking Devices: Employed in routers, switches, and network appliances to facilitate high-speed data transfer and packet processing.
  • Consumer Electronics: Found in smart TVs, set-top boxes, and gaming consoles for enhanced multimedia performance.
  • Automotive Electronics: Utilized in infotainment systems, advanced driver-assistance systems (ADAS), and electronic control units (ECUs) for vehicle applications.

Features:

  • DDR3L Standard: Operates at a low voltage of 1.35V, reducing power consumption and heat generation.
  • High Bandwidth: Supports data transfer rates up to 1600 MT/s (MegaTransfers per second) for rapid memory access.
  • 8n-Prefetch Architecture: Improves data throughput by fetching data in blocks of eight words.
  • On-Die Termination (ODT): Reduces signal reflections and improves signal integrity for reliable high-speed operation.
  • Write Leveling: Ensures proper timing of write operations to maintain data integrity.
  • RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Improved Energy Efficiency: Lower voltage operation extends battery life in portable devices and reduces power costs in stationary systems.
  • Enhanced Performance: Fast data transfer rates improve application responsiveness and overall system performance.
  • Increased Reliability: Features like ODT and write leveling ensure data integrity and stable operation.
  • Reduced Thermal Footprint: Lower power consumption leads to reduced heat generation, simplifying thermal management.
  • Long-Term Availability: Designed for longevity and stable supply, ensuring reliable component sourcing for manufacturers.

Additional Details:

The MT41J256M8DA-15E:J typically comes in a FBGA (Fine-pitch Ball Grid Array) package for efficient board mounting and space utilization. The ':J' suffix likely indicates specific testing or screening criteria, potentially related to temperature or performance characteristics. It supports features such as asynchronous reset and ZQ calibration to optimize signal integrity and ensure robust operation under various conditions. The module's adherence to JEDEC standards facilitates easy integration into a wide range of applications.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess