Products specifications Report Issue?

Manufacturer ECS Inc.
Packaging Bulk
Type Ceramic
Frequency 455kHz
Frequency Stability ±0.3%
Frequency Tolerance ±2kHz
Temperature Range - Operating -20°C ~ 80°C
Mounting Style Through Hole
Manufacturer Package Radial, Box - 2 Lead, 5.00mm Pitch
Dimension 0.276" L x 0.138" W (7.00mm x 3.50mm)
Height 0.354" (9.00mm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808566-ZTB455E
Ultra Librarian 3D Model Ultra Librarian ZTB455E CAD Model

Description

The ZTB455E from ECS Inc. is a ceramic resonator.

  • Frequency: 455kHz
  • Mounting Style: through hole
  • Height: 0.354" (9.00mm)
  • Frequency Stability: ±0.3%
  • Frequency Tolerance: ±2kHz
  • Temperature Range: -20ŶC to 80ŶC
  • Dimension: 0.276" L x 0.138" W (7.00mm x 3.50mm)
  • Manufacturer Package: radial, box - 2 lead, 5.00mm pitch.
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Abracon LLC
CERAMIC RES 10.0000MHZ 22PF SMD / 3.7 x 3.1mm Industrial Grade Built-in Cap acitance Ceramic Resonator
Lowest to $0.4025
ECAD model for AWSCR-10.00CV-T
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
ECAD model for CSTLS20M0X53-B0
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.7666
ECAD model for RO3103A
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Need more? Email Us
ECAD model for CSTCE20M0V13C99-R0
Murata Electronics North America
CER RESONATOR
Need more? Email Us
ECAD model for CSTLS9M83G56-A0
RF Monolithics, Inc
RESONATOR,SM,868.350 MHZ / 868.35 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.5507
ECAD model for RO3164E-2
TDK Corporation
Ceramic Resonators
Need more? Email Us
ECAD model for FCR18.0M6
Murata Electronics North America
CERAMIC RES 4.0000MHZ 47PF T/H
Lowest to $0.1837
ECAD model for CSTLS4M00G56-B0
ECS Inc.
CERAMIC RES 6.0000MHZ SMD
Need more? Email Us
ECAD model for ECS-SR1-6.00-A-TR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6013 $51.1105
205+ $0.4934 $101.1470
315+ $0.4779 $150.5385
435+ $0.4625 $201.1875
560+ $0.4471 $250.3760
750+ $0.4009 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,800 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention