The FJ8067702739738 is an embedded microprocessor manufactured by Intel. This processor is designed for use in a wide range of embedded systems, offering a balance of performance and power efficiency.
Applications
- Industrial automation systems
- Point-of-Sale (POS) terminals
- Digital signage
- Network appliances
- Medical devices
Features
- High-performance processing core
- Integrated graphics processing unit (GPU)
- Support for multiple memory types, including DDR4
- Extensive I/O connectivity options, such as USB, Ethernet, and serial ports
- Advanced security features
- Low power consumption
Benefits
- Improved system responsiveness and performance
- Enhanced graphics capabilities for multimedia applications
- Reduced system cost due to integrated GPU
- Flexibility to use a variety of memory configurations
- Easy integration with peripherals and other system components
- Increased system security
- Longer battery life in portable devices
Technical Specifications
While exact specifications depend on the specific stepping and configuration, typical specifications for Intel embedded microprocessors in this family include:
- Core Count: Dual-Core or Quad-Core options available
- Clock Speed: Ranging from 1.6 GHz to 2.6 GHz
- Cache Memory: L3 cache ranging from 3MB to 6MB
- TDP (Thermal Design Power): 15W to 25W
- Operating Temperature Range: Typically from 0°C to 70°C (Commercial) and -40°C to 85°C (Extended)
- Package Type: BGA (Ball Grid Array)