EN
  • EN
  • DE

ECS-SR1-6.00-A-TR

Part No ECS-SR1-6.00-A-TR
Manufacturer ECS Inc.
Catalog Resonators
Description CERAMIC RES 6.0000MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ECS Inc.
Packaging Reel
Type Ceramic
Frequency 6MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Impedance 40 Ohms
Temperature Range - Operating -20°C ~ 80°C
Mounting Style SMD
Manufacturer Package 2-SMD, Non-Standard
Dimension 0.295" L x 0.130" W (7.50mm x 3.30mm)
Height 0.071" (1.80mm)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808336-ECS-SR1-6.00-A-TR
Ultra Librarian 3D Model Ultra Librarian ECS-SR1-6.00-A-TR CAD Model

Description

The ECS-SR1-6.00-A-TR from ECS Inc. is a ceramic resonator with an impedance of 40 Ohms and a frequency of 6MHz.

  • Mounting Style: SMD
  • Height: 0.071" (1.80mm)
  • Frequency Stability: ±0.3%
  • Frequency Tolerance: ±0.5%
  • Operating Temperature: -20°C to 80°C
  • Dimensions: 0.295" L x 0.130" W (7.50mm x 3.30mm)
  • Manufacturer Package: 2-SMD, non-standard.
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 1 (Unlimited)
  • Manufacturer: ECS Inc.

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CERAMIC RES 10.0000MHZ 15PF T/H / 10 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Lowest to $0.1519
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 20.0000MHZ 10PF SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess