EN
  • EN
  • DE

FCR18.0M6

Part No FCR18.0M6
Manufacturer TDK Corporation
Catalog Resonators
Description Ceramic Resonators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1173641-FCR18.0M6
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FCR18.0M6 CAD Model

Description

The FCR18.0M6 is a ceramic resonator manufactured by TDK Corporation. Ceramic resonators are passive electronic components used in electronic circuits to provide a stable frequency for timing and oscillation purposes. They are commonly employed in microcontrollers, remote controls, and other electronic devices that require a precise timing reference.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers, providing timing signals for various operations.
  • Remote controls: Provides a stable frequency for transmitting and receiving signals.
  • Consumer electronics: Used in various consumer electronics devices like televisions, audio players, and appliances for timing and control functions.
  • Automotive electronics: Employed in automotive applications such as engine control units (ECUs) and anti-lock braking systems (ABS) for reliable timing.
  • Industrial control systems: Provides accurate timing in industrial automation equipment, ensuring precise control of processes.

Features:

  • Compact size: Small form factor allows for integration into space-constrained applications.
  • High stability: Provides a stable and accurate frequency output over a wide temperature range.
  • Low aging: Exhibits minimal frequency drift over time, ensuring long-term reliability.
  • Cost-effective: Ceramic resonators offer a cost-effective alternative to quartz crystals in many applications.
  • Lead-free: RoHS compliant, meeting environmental standards.

Benefits:

  • Precise timing: Enables accurate timing and control in electronic circuits, ensuring proper operation of devices.
  • Stable frequency: Provides a reliable frequency reference, minimizing the effects of temperature and voltage variations.
  • Simplified circuit design: Requires fewer external components compared to other timing solutions, simplifying circuit design and reducing board space.
  • Reduced cost: Offers a cost-effective timing solution compared to quartz crystals, reducing overall system cost.
  • Improved reliability: Ceramic resonators are robust and reliable, ensuring long-term performance in demanding environments.

Additional Details:

The FCR18.0M6 operates at a frequency of 18.0 MHz. It has a frequency tolerance that ensures the output frequency remains within specified limits. The operating temperature range is typically between -20°C and +80°C, but specific details can be found on the TDK datasheet. The resonator is constructed from a piezoelectric ceramic material, which exhibits a resonance frequency when subjected to an electrical signal. It is available in a surface-mount package for easy integration into printed circuit boards (PCBs).

You May Also Be Interested in

RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CERAMIC RES 10.0000MHZ 15PF T/H / 10 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Lowest to $0.1519

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess