EN
  • EN
  • DE

FTT-10A

Part No FTT-10A
Manufacturer Echelon
Catalog OEM Parts (F - I)
Description Echelon DIP-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059987-FTT-10A
Categories OEM Parts(F-I)
Manufacturer Echelon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTT-10A CAD Model

Description

The FTT-10A is a transceiver chip manufactured by Echelon Corporation, primarily designed for use in LonWorks networks. LonWorks is a control networking platform widely used in building automation, industrial control, and smart city applications.

Applications:

  • Building Automation: Used in lighting control, HVAC systems, and security systems in commercial buildings.
  • Industrial Control: Implemented in industrial automation systems for monitoring and controlling equipment.
  • Smart City Applications: Employed in street lighting control, water management, and energy management systems.
  • Transportation Systems: Used in transportation systems for monitoring and controlling traffic signals and other infrastructure.
  • Home Automation: Integrated into home automation systems for controlling lighting, appliances, and security.

Features:

  • LonTalk Protocol Support: Supports the LonTalk protocol, the standard communication protocol for LonWorks networks.
  • Transceiver Functionality: Transmits and receives data over a LonWorks network.
  • Neuron Chip Integration: Often used in conjunction with Neuron chips for processing and controlling network communications.
  • Various Communication Media: Supports communication over twisted pair, power line, and RF media.
  • Configurable Network Parameters: Allows for configuration of network parameters such as baud rate and address.

Benefits:

  • Interoperability: Ensures interoperability with other LonWorks devices and systems.
  • Reliable Communication: Provides reliable communication over a variety of media.
  • Flexible Network Design: Allows for flexible network design and configuration.
  • Reduced Wiring Costs: Can reduce wiring costs by utilizing existing power lines for communication.
  • Scalable Network Architecture: Supports scalable network architectures, allowing for easy expansion of the network.

Additional Details:

The FTT-10A transceiver typically requires a specific operating voltage and current. The precise specifications can be found in the product datasheet. It integrates with a Neuron chip, providing the processing power needed for network communications and control functions. The device is often packaged in a surface-mount package for easy integration into electronic circuits. The LonTalk protocol provides a standardized communication framework for LonWorks networks, ensuring interoperability and reliability. The FTT-10A also supports various network topologies, including star, bus, and free-topology configurations.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess