EN
  • EN
  • DE

GMPI-201209-1R0MF1-RU

Part No GMPI-201209-1R0MF1-RU
Manufacturer Maglayers
Catalog OEM Parts (F - I)
Description Multilayer Inductor, 1.0 uH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957930-GMPI-201209-1R0MF1-RU
Categories OEM Parts(F-I)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMPI-201209-1R0MF1-RU CAD Model

Description

The GMPI-201209-1R0MF1-RU is a high-frequency multilayer chip inductor manufactured by Maglayers. This inductor is designed for use in a wide range of electronic applications, particularly in wireless communication devices and high-speed digital circuits where precise inductance and low loss are critical.

Applications

  • Smartphones and tablets
  • Wireless communication modules (Bluetooth, Wi-Fi, Zigbee)
  • RF transceivers
  • Matching circuits
  • High-frequency filters

Features

  • Multilayer construction: Provides high Q-factor and excellent self-resonant frequency.
  • Compact size: 2012 (0805) footprint for space-saving design.
  • High self-resonant frequency: Enables operation at high frequencies without significant performance degradation.
  • Tight inductance tolerance: Ensures consistent performance across different units.
  • RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Improved signal integrity: High Q-factor and low DC resistance minimize signal loss and distortion.
  • Smaller device size: Compact 2012 footprint allows for miniaturization of electronic devices.
  • Enhanced wireless performance: High self-resonant frequency ensures efficient operation in wireless communication systems.
  • Reliable performance: Tight inductance tolerance ensures consistent performance and reduces variability.
  • Environmentally friendly: RoHS compliant materials minimize environmental impact.

The GMPI-201209-1R0MF1-RU inductor has an inductance value of 1.0 μH, making it suitable for various RF and high-frequency applications. Its multilayer construction ensures a high Q-factor, which is essential for minimizing signal loss and maintaining signal integrity in demanding circuits. The compact 2012 (0805) footprint allows for dense component placement on printed circuit boards, contributing to the miniaturization of electronic devices. The high self-resonant frequency enables operation at frequencies up to several GHz without significant performance degradation. The inductor is widely used in smartphones, tablets, wireless communication modules, RF transceivers, matching circuits, and high-frequency filters. Its tight inductance tolerance guarantees consistent performance across different units, enhancing the reliability of the overall system. Additionally, the RoHS compliance ensures that the inductor is environmentally friendly and meets industry standards for hazardous substance control. This inductor is a crucial component in modern electronic devices, providing efficient and reliable performance in high-frequency applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess