The Murata Electronics North America FHW0805UC010JGT is a chip inductor, designed for high-frequency applications. This component is part of Murata's extensive line of inductors, known for their reliability and performance in various electronic circuits.
Applications:
- RF circuits
- Mobile communication devices (smartphones, tablets)
- Wireless LAN (WLAN) modules
- Bluetooth modules
- Matching networks
Features
- Small size (0805 package) for space-constrained applications
- High self-resonant frequency (SRF) for optimal performance in high-frequency circuits
- Tight inductance tolerance for accurate circuit tuning
- Excellent Q-factor for low losses
- Surface mount device (SMD) for automated assembly
Benefits
- Improved signal integrity in RF circuits
- Reduced size and weight of electronic devices
- Enhanced performance of wireless communication systems
- Lower power consumption due to high efficiency
- Increased reliability and stability of circuits
Additional Details: The FHW0805UC010JGT has an inductance value of 10nH and a tolerance of 5%. Its operating temperature range is typically -55°C to +125°C. This inductor is constructed using ceramic materials to ensure high stability and reliability. Refer to the Murata datasheet for detailed specifications and performance characteristics.
This inductor is ideal for use in mobile devices, wireless communication systems, and other high-frequency applications where small size, high performance, and reliability are critical requirements.