EN
  • EN
  • DE

GZ1608D151TF

Part No GZ1608D151TF
Manufacturer Sunlord
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957931-GZ1608D151TF
Categories OEM Parts(F-I)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GZ1608D151TF CAD Model

Description

The GZ1608D151TF is a multilayer ceramic chip inductor manufactured by Sunlord. The component is designed for surface mount technology (SMT) applications, commonly used in various electronic circuits for filtering, impedance matching, and RF applications. The '1608' indicates the component's size in millimeters (1.6mm x 0.8mm), which is equivalent to a 0603 inch size. 'D151' signifies an inductance value, where '151' often translates to 150nH (nanohenries), and 'TF' represents the tolerance and packaging information.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • GPS devices
  • Filtering circuits
  • Impedance matching networks

Features

  • Multilayer Ceramic Construction: Ensures high Q factor and stable performance.
  • Small Size: 1608 (0603) package size suitable for compact designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • High Self-Resonant Frequency: Designed for high-frequency applications.
  • Excellent solderability.
  • RoHS Compliant: Lead-free and complies with environmental regulations.

Benefits

  • Improved Circuit Performance: High Q factor minimizes losses and enhances signal integrity.
  • Space Saving: Compact size enables high-density circuit designs.
  • Reduced Manufacturing Costs: SMT construction allows for efficient automated assembly.
  • Stable Inductance: Ensures consistent operation in various applications.
  • Environmentally Friendly: RoHS compliance contributes to environmental sustainability.

Additional Details

The GZ1608D151TF has an inductance value of 150 nH. Inductors are essential passive components in electronic circuits used for energy storage and filtering. This specific chip inductor is commonly employed in RF and wireless systems where small size and high performance are critical. It's important to refer to the manufacturer's datasheet for precise electrical characteristics, including the Q factor, self-resonant frequency (SRF), DC resistance (DCR), rated current, and operating temperature range to ensure proper selection and optimal performance within the intended circuit. Tolerance should also be considered when selecting the inductor.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13,890+ $0.0036 $50.0040
33,335+ $0.0030 $100.0050
51,725+ $0.0029 $150.0025
71,430+ $0.0028 $200.0040
92,595+ $0.0027 $250.0065
125,000+ $0.0024 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762,560 pieces
MOQ: 13890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess