EN
  • EN
  • DE

14305R-2000

Part No 14305R-2000
Manufacturer Echelon
Catalog Embedded - Microcontrollers - Application Specific
Description IC PROC 8BIT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Echelon Corporation
Packaging Reel
Applications Smart Transceiver
Core Processor Neuron
Program Memory Type External Program Memory
RAM Size 64K x 8
Interface I2C, SPI
Number of I/O 12
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804565-14305R-2000
Ultra Librarian 3D Model Ultra Librarian 14305R-2000 CAD Model

Description

The 804565-14305R-2000 is a smart transceiver that belongs to the category of integrated circuits (ICs) from Echelon.

  • Mounting Style: SMD
  • Core Processor: Neuron
  • I/O: 12
  • RAM Size: 64K x 8
  • Package: 48-QFN (7x7)
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7549 $53.5098
5+ $21.9528 $109.7640
8+ $21.2667 $170.1336
10+ $20.5807 $205.8070
13+ $19.8947 $258.6311
17+ $17.8366 $303.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,996 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess