EN
  • EN
  • DE

MCP2120T-I/SL

Part No MCP2120T-I/SL
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODR/DECODR 2.5V IR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 037895-MCP2120T-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2120T-I/SL CAD Model

Description

Microchip Technology MCP2120T-I/SL Infrared Encoder/Decoder

The MCP2120T-I/SL is a versatile infrared (IR) encoder/decoder from the renowned manufacturer Microchip Technology. Designed to be a key component in IR data communication, this device operates as a serial infrared (SIR) encoder/decoder for wireless communication. It is compliant with the IrDA® standard physical layer specifications, ensuring reliable data transfer over infrared waves.

This product comes in a compact SOIC-14 package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring robust performance in a variety of operating conditions. The MCP2120T-I/SL is an ideal choice for adding infrared communication capability to any microcontroller with a UART interface.

With its built-in baud rate generator, the MCP2120T-I/SL can support a wide range of data rates from 9600 baud to 115.2 kbaud, which is perfect for applications that require flexibility in communication speeds. The device also includes a carrier frequency generator that can be programmed to work with the common 38 kHz IR receiver modules.

One of the key features of the MCP2120T-I/SL is its low power consumption, which makes it an excellent choice for battery-powered applications. Furthermore, it comes with a host of features such as power-down mode and wake-up on IR activity, which help to conserve power and extend battery life.

Integration with existing designs is straightforward due to the device's simple interface, which requires minimal external components. This ease of use, combined with Microchip's reputation for high-quality products, makes the MCP2120T-I/SL a reliable and cost-effective solution for implementing infrared data communication in a wide range of applications including personal digital assistants (PDAs), laptops, printers, and medical devices.

Overall, the Microchip MCP2120T-I/SL is a highly functional and reliable choice for designers looking to incorporate SIR connectivity into their products, providing a seamless bridge between IR communication and serial data interfaces.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.9484
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
Lowest to $16.8087
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $7.0275
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5494 $54.2290
80+ $1.2713 $101.7040
125+ $1.2316 $153.9500
170+ $1.1919 $202.6230
220+ $1.1522 $253.4840
295+ $1.0330 $304.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess