EN
  • EN
  • DE

SDIN5C2-4G

Part No SDIN5C2-4G
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 188987-SDIN5C2-4G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-4G CAD Model

Description

The SDIN5C2-4G is an embedded MultiMediaCard (eMMC) component manufactured by SanDisk. It is designed to provide reliable and efficient storage for a variety of electronic devices, particularly those requiring a small form factor and low power consumption. This eMMC solution integrates NAND flash memory and a controller into a single package, simplifying integration into host systems.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics to store user data and application code.
  • Low-End Smartphones: Provides storage for operating systems, applications, and basic user files in entry-level mobile devices.
  • Digital Cameras: Offers storage for photos and videos in compact digital cameras.
  • Portable Audio Players: Stores music and other audio files for portable playback.
  • Embedded Systems: Used in various industrial and consumer electronics applications requiring non-volatile storage.

Features

  • 4GB Storage Capacity: Provides adequate storage for essential applications and user data.
  • eMMC Interface: Compliant with the JEDEC eMMC standard, ensuring compatibility and simplified integration.
  • High-Speed Data Transfer: Supports fast read and write operations for quick data access.
  • NAND Flash Memory: Employs high-density NAND flash memory for reliable storage.
  • Low Power Consumption: Designed to minimize power usage, extending battery life in portable devices.
  • Advanced Firmware Management: Incorporates firmware for wear leveling, error correction, and bad block management to enhance endurance and data integrity.
  • Compact Package: Small physical size allows for integration into space-constrained devices.

Benefits

  • Improved Device Performance: Fast data access speeds contribute to quick boot times and application responsiveness.
  • Reliable Data Storage: NAND flash memory and error correction mechanisms ensure data integrity and prevent data loss.
  • Simplified Integration: eMMC interface simplifies the design process and reduces time-to-market.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable applications.
  • Enhanced Durability: Wear leveling and bad block management algorithms extend the lifespan of the storage device.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and cost for various applications.

Additional Details

The SDIN5C2-4G eMMC device is typically packaged in a BGA (Ball Grid Array) form factor, allowing for surface mount assembly onto printed circuit boards. It supports various eMMC features, including boot operation and secure erase. The integrated controller manages the complexities of the NAND flash memory, providing a simple block-level interface to the host processor. This device is designed to meet the demands of modern embedded systems requiring robust and efficient storage.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2881 $58.3048
20+ $5.9806 $119.6120
30+ $5.7935 $173.8050
42+ $5.6064 $235.4688
54+ $5.4193 $292.6422
72+ $4.8591 $349.8552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess