Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr ebm-papst Inc.
Series 500F
Package Bulk
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 50mm L x 50mm H
Width 15.00mm
Air Flow 12.0 CFM (0.336m³/min)
Static Pressure -
Bearing Type Sintec
Fan Type Tubeaxial
Features -
Noise 30.0dB(A)
Power (Watts) 1 W
RPM 5000 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.055 lb (24.95 g)
Current Rating (Amps) -
Voltage Range 10.8 ~ 13.2VDC
Material - Frame Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade Polyamide (PA), Nylon, Fiberglass Reinforced
Lifetime @ Temp. 50000 Hrs @ 20°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368413-512F
Ultra Librarian 3D Model Ultra Librarian 512F CAD Model

Description

The 500F series DC brushless fan from ebm-papst Inc. is a reliable and efficient cooling solution for various electronic applications.

  • Rated Voltage: 12VDC
  • Power Rating: 1W
  • Size: 50mm x 50mm
  • Noise Level: 30.0dB(A)
  • RPM: 5000
  • Frame: Polybutylene Terephthalate (PBT) reinforced with fiberglass
  • Blade: Polyamide (PA), Nylon, and fiberglass
  • Lifetime: 50,000 hours @ 20°C
  • Approvals: CE, CSA, UL, and VDE

You May Also Be Interested in

Sunon Fans
FAN AXIAL 30X10MM VAPO 5VDC WIRE
Need more? Email Us
ECAD model for MC30100V2-000U-A99
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
ECAD model for 109R0612S401
NMB Technologies Corporation
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 3110SB-05W-B20-E00
Sanyo Denki America Inc.
FAN
Need more? Email Us
ECAD model for 9SG1248P1G04
Wakefield-Vette
Fan Blower 5VDC Rectangular/Rounded - 55mm L x 50mm H Ball 1.3 CFM (0.036m³/min) 2 Position Rectangular Connector
Need more? Email Us
ECAD model for DB0550505H1A-2T0
Mechatronics Fan Group
Fan Tubeaxial 5VDC Square - 52mm L x 52mm H 1 Ball/1 Sleeve 11.3 CFM (0.316m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for M5210E05C-RSR
Adafruit Industries LLC
FAN AXIAL 30X8MM 5VDC
Need more? Email Us
ECAD model for 4468
Sanyo Denki America Inc.
FAN AXIAL 140X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 140mm L x 140mm H Ball 318.0 CFM (8.90m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for 9WL1424P5G001
ebm-papst
FAN AXIAL 60X32MM 24VDC WIRE
Need more? Email Us
ECAD model for 614J/2HHPR-010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention