Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Product Status Obsolete
Voltage - Rated 12VDC
Size / Dimension Square - 35mm L x 35mm H
Width 10.00mm
Bearing Type Ball
Fan Type Tubeaxial
Power (Watts) 1.08 W
Termination 2 Wire Leads
Weight 0.023 lb (10.43 g)
Material - Frame Plastic
Material - Blade Plastic
Standard Package 576 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 911184-AFB03512HA
Ultra Librarian 3D Model Ultra Librarian AFB03512HA CAD Model

Description

The 911184-AFB03512HA is a DC brushless fan (BLDC) from Delta Electronics. It belongs to the AFB series and is designed for thermal management in electronic devices.

  • Type: DC Brushless Fan (BLDC)
  • Series: AFB
  • Size: 35mm L x 35mm H
  • Width: 10.00mm
  • Rated Voltage: 12VDC
  • Power Consumption: 1.08W
  • Weight: 0.023 lb (10.43 g)
  • Bearing Type: Ball
  • Connectivity: 2 Wire Leads
  • Product Status: Obsolete

You May Also Be Interested in

Sunon Fans
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us
ECAD model for VF40281B1-000U-A9H
ebm-papst
FAN AXIAL 119X38MM 12VDC WIRE
Need more? Email Us
ECAD model for 4212L
Mechatronics Fan Group
FAN 70X15MM BALL 12VDC WIRE
Need more? Email Us
ECAD model for MA7015M12B1-RSR
Sanyo Denki America Inc.
FAN AXIAL 38X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 20.1 CFM (0.563m³/min) 4 Wire Leads
Lowest to $51.6460
ECAD model for 9GA0312P3J001
ebm-papst
FAN AXIAL 92X25.4MM 24VDC WIRE
Need more? Email Us
ECAD model for 3414L
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 130.6 CFM (3.66m³/min) 4 Wire Leads
Lowest to $88.4565
ECAD model for 9WL0912P1H001
Adafruit Industries LLC
FAN AXIAL 30X8MM 5VDC
Need more? Email Us
ECAD model for 4468
NMB Technologies Corporation
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 45.6 CFM (1.28m³/min) 4 Wire Leads
Lowest to $28.8962
ECAD model for 06025DA-12R-AU-02
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.7 CFM (2.18m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for 9WL0924P4J001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention