EN
  • EN
  • DE

MC30100V2-000U-A99

Part No MC30100V2-000U-A99
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description FAN AXIAL 30X10MM VAPO 5VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® MC
Package Tray
Product Status Obsolete
Voltage - Rated 5VDC
Size / Dimension Square - 30mm L x 30mm H
Width 10.00mm
Air Flow 4.6 CFM (0.129m³/min)
Static Pressure 0.120 in H2O (29.9 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 20.0dB(A)
Power (Watts) 380 mW
RPM 8000 RPM
Termination 2 Wire Leads
Approval Agency CE, CUR, TUV, UL
Weight 0.019 lb (8.62 g)
Current Rating (Amps) 0.075A
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 926118-MC30100V2-000U-A99
Ultra Librarian 3D Model Ultra Librarian MC30100V2-000U-A99 CAD Model

Description

The MagLev® MC series DC brushless fan from Sunon Fans is a high-quality cooling solution for electronic devices. With a square size of 30mm L x 30mm H, this fan is compact yet powerful.

  • Size: 30mm L x 30mm H
  • Rated Voltage: 5VDC
  • Power Consumption: 380mW
  • Features: Auto Restart
  • Noise Level: 20.0dB(A)
  • Speed: 8000 RPM (Max)
  • Bearing: Vapo-Bearing™
  • Static Pressure: 0.120 in H2O
  • Air Flow: 4.6 CFM
  • Approvals: CE, CUR, TUV, UL
  • Status: Obsolete

You May Also Be Interested in

Sanyo Denki America Inc.
FAN
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 31.8 CFM (0.890m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X32MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.5 CFM (2.42m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 21.5 CFM (0.602m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 38X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 20.1 CFM (0.563m³/min) 4 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 92X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 67.8 CFM (1.90m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X15MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 172X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 434.0 CFM (12.15m³/min) 4 Wire Leads
Lowest to $115.7133

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess