EN
  • EN
  • DE

XBPATG215

Part No XBPATG215
Manufacturer Eaton / Cutler Hammer
Catalog Custom Parts (U - Z)
Description XBPATG215 - Eaton Cutler-Hammer, WIRE MARKER CARRIER 15MM WIDE 2.0-4.0MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178907-XBPATG215
Categories Custom Parts
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XBPATG215 CAD Model

Description

The XBPATG215 is a push button enclosure from Eaton / Cutler Hammer, designed to house and protect pushbuttons, selector switches, and other control devices. It is part of the XB series, known for its durability and versatility in industrial environments. This enclosure provides a secure and reliable housing solution, ensuring the operational integrity of the enclosed control devices.

Applications:

  • Industrial Control Panels: Used as part of control panels for various industrial machinery and processes.
  • Machine Tool Control: Integrated into machine tool control stations to provide start, stop, and emergency stop functions.
  • Material Handling Systems: Deployed in conveyor systems and other material handling equipment for local control.
  • Packaging Machinery: Employed in packaging lines for operator control of automated processes.
  • Process Automation: Utilized in chemical plants, refineries, and other process industries for manual control override and emergency shutdown functions.

Features:

  • Robust Construction: Typically made from materials such as polycarbonate, ensuring high impact resistance and durability in harsh industrial environments.
  • NEMA Rated: Designed to meet NEMA (National Electrical Manufacturers Association) standards for protection against environmental factors like dust, water, and corrosion. Specific NEMA ratings vary depending on the model.
  • Easy Installation: Designed for straightforward mounting on panels or surfaces, simplifying the installation process.
  • Multiple Knockouts: Often features knockouts for easy wiring and conduit connections.
  • Ergonomic Design: Designed for comfortable and easy operation, reducing operator fatigue.

Benefits:

  • Enhanced Safety: Protects operators from electrical hazards by providing a secure enclosure for control devices.
  • Extended Equipment Life: Shields control devices from environmental damage, prolonging their operational lifespan.
  • Reduced Downtime: Minimizes the risk of equipment failure due to environmental factors, leading to less downtime and increased productivity.
  • Improved Operational Efficiency: Provides a clear and accessible interface for operators to control machinery and processes.
  • Compliance with Standards: Ensures compliance with industry safety and performance standards.

The XBPATG215 enclosure typically accommodates standard 22mm pushbuttons and pilot devices. Specific dimensions and material specifications may vary slightly depending on the exact model and configuration. Consult the Eaton / Cutler Hammer documentation for precise details. The robust design and reliable performance of the XBPATG215 make it a valuable component in various industrial control applications.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess