Analog Devices Inc. LTC2960ITS8-1 Nanopower Voltage Monitor
The LTC2960ITS8-1 is a high-precision voltage monitor from Analog Devices Inc., designed to safeguard sensitive electronic systems from improper voltage levels through accurate monitoring. This component is a part of the LTC2960 series, which is known for its ultra-low power consumption and compact TSOT-23 packaging, making it an ideal choice for portable and battery-powered applications where power efficiency and space are critical considerations.
Key Features
- Wide Voltage Range: The LTC2960ITS8-1 can monitor voltage levels from 1.6V to 5.5V, making it versatile for various applications.
- Ultra-Low Quiescent Current: It boasts an incredibly low quiescent current of 500nA, which helps to extend battery life in portable devices.
- Selectable Thresholds: The device offers selectable threshold voltages with a 1.5% threshold accuracy, ensuring precise monitoring.
- Guaranteed Operation: The monitor is guaranteed to operate over the temperature range of -40°C to 125°C, ensuring reliability across a wide range of environmental conditions.
- Adjustable Reset Timeout: It features an adjustable reset timeout period, which can be set by an external capacitor.
- Compact Size: The LTC2960ITS8-1 comes in a small TSOT-23 package, which is suitable for space-constrained applications.
Applications
The LTC2960ITS8-1 is designed for use in numerous applications where voltage monitoring is crucial. It is particularly useful in:
- Portable and Battery-Powered Equipment
- Automotive Electronics
- Wireless Transmitters
- Power Supplies
- Microprocessor/DSP Systems
Summary
Analog Devices Inc.'s LTC2960ITS8-1 is an exemplary solution for system designers looking to incorporate reliable voltage monitoring with minimal power consumption. The combination of its wide voltage range, ultra-low quiescent current, and compact form factor makes it an excellent choice for a myriad of applications, especially where power efficiency and space are paramount. With its high accuracy and robust performance across a broad temperature range, the LTC2960ITS8-1 ensures that electronic systems operate within their specified voltage parameters, thus providing enhanced protection and longer system life.