EN
  • EN
  • DE

QHCX2020T

Part No QHCX2020T
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (O - R)
Description QHCX Breaker, 2-Pole, 20A, 240VAC, Max 42kAIC w/ Line and
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053790-QHCX2020T
Categories OEM Parts(O-R)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QHCX2020T CAD Model

Description

The QHCX2020T is a miniature circuit breaker manufactured by Eaton / Cutler Hammer. This breaker is designed to protect electrical circuits from overloads and short circuits in a variety of applications. It is a thermal-magnetic breaker, meaning it uses both thermal and magnetic mechanisms to detect and interrupt fault currents.

Applications

  • Residential electrical panels
  • Commercial lighting circuits
  • Industrial control panels
  • Branch circuit protection
  • Equipment protection

Features

  • Amperage Rating: 20A
  • Voltage Rating: 120/240 VAC
  • Number of Poles: 1
  • Interrupting Capacity: 10kA
  • Trip Type: Thermal-Magnetic
  • Mounting: Plug-in
  • Frame Size: 1 inch

Benefits

  • Provides reliable overload and short circuit protection, preventing damage to electrical equipment and wiring.
  • Helps to prevent electrical fires by quickly interrupting fault currents.
  • Easy to install and reset, minimizing downtime in the event of a fault.
  • Compact design saves space in electrical panels and enclosures.
  • Meets industry standards for safety and performance.
  • Durable construction ensures long-lasting reliability.

Additional Details

The QHCX2020T is commonly used in residential, commercial, and industrial settings to protect electrical circuits from damage. Its plug-in design makes it easy to install and replace. The 10kA interrupting capacity ensures that it can safely interrupt high fault currents. The thermal-magnetic trip mechanism provides both overload and short circuit protection. It is UL listed and CSA certified. This breaker is a critical component in any electrical system, providing essential protection for equipment and personnel. Proper selection and installation of circuit breakers is essential for ensuring electrical safety.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Microchip Technology
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess