EN
  • EN
  • DE

LG3600A13S02

Part No LG3600A13S02
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (J - L)
Description Lg Gen 600A W A/s & S/t
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963637-LG3600A13S02
Categories OEM Parts(J-L)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG3600A13S02 CAD Model

Description

The Eaton/Cutler Hammer electronic component is a high-quality OEM part that is designed to provide reliable performance.

  • Manufacturer: Eaton/Cutler Hammer
  • Win Source Part Number: 963637-LG3600A13S02
  • Category: OEM Parts(J-L)
  • Supply and Demand Status: Shortage
  • Description: Essential part for various electronic devices

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0772
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess