EN
  • EN
  • DE

FDB2020S18

Part No FDB2020S18
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (F - I)
Description FDB2020S18 - Eaton Cutler-Hammer Westinghouse F-FRAME FDB 2-Pole 20A W/ST 12-24VAC OR VDC RH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059405-FDB2020S18
Categories OEM Parts(F-I)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDB2020S18 CAD Model

Description

The FDB2020S18 is a molded case circuit breaker manufactured by Eaton/Cutler-Hammer. It is designed to provide overcurrent and short-circuit protection for electrical circuits in commercial and industrial applications. This breaker is part of Eaton's Series C line, known for its reliability and performance. It is a thermal-magnetic breaker, meaning it uses a thermal element for overload protection and a magnetic element for short-circuit protection.

Applications

  • Panelboards and switchboards: Used as main or branch circuit breakers in electrical distribution panels.
  • Motor control centers (MCCs): Provides overcurrent protection for motor circuits.
  • Individual equipment protection: Protects specific electrical equipment from overloads and short circuits.
  • Feeder circuits: Used as feeder breakers to protect downstream circuits.
  • Branch circuits: Protects individual branch circuits supplying power to lighting, receptacles, and other loads.

Features

  • Thermal-magnetic trip mechanism: Provides both overload and short-circuit protection.
  • Molded case construction: Offers rugged protection for internal components.
  • Fixed trip settings: Non-adjustable trip settings for reliable performance.
  • Interrupting rating: High interrupting rating to safely interrupt fault currents.
  • Series C design: Part of Eaton's reliable and widely used Series C line of circuit breakers.

Benefits

  • Reliable protection: Ensures reliable protection against overcurrents and short circuits.
  • Durable construction: Provides long-lasting performance in demanding environments.
  • Easy installation: Simple to install and connect in various electrical systems.
  • Compliance with standards: Meets industry standards for safety and performance.
  • Wide range of applications: Suitable for a broad range of commercial and industrial applications.

Additional Details

The FDB2020S18 typically has a current rating of 20 Amps. It is a 2-pole breaker, meaning it protects two conductors. The interrupting rating is typically 18kA at 480VAC. The breaker is designed to be installed in standard panelboards and switchboards. It is also available with various accessories, such as shunt trips and auxiliary switches. This specific breaker is a standard trip breaker.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess