EN
  • EN
  • DE

HN58064P-25

Part No HN58064P-25
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Hitachi 2003+PB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063300-HN58064P-25
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN58064P-25 CAD Model

Description

The HN58064P-25 is a 64Kbit (8192 words x 8 bits) CMOS static RAM (SRAM) manufactured by Hitachi. This device is designed for applications requiring high-speed data access and low power consumption. It features a fast access time of 250ns and operates on a single 5V power supply.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers.
  • Buffer Memory: Employed as buffer memory in data acquisition and processing systems.
  • Industrial Control Systems: Utilized in industrial control equipment for storing real-time data and parameters.
  • Embedded Systems: Integrated into various embedded systems for high-speed data storage.
  • Telecommunications Equipment: Used in telecommunications devices for storing temporary data.

Features

  • High-Speed Access: Offers a fast access time of 25ns, enabling quick data retrieval and processing.
  • Low Power Consumption: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy integration.
  • 64Kbit Storage Capacity: Provides sufficient storage space for small to medium-sized data sets.

Benefits

  • Improved System Performance: Fast access time contributes to enhanced system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Single power supply and TTL compatibility simplify system integration.
  • Reliable Data Storage: CMOS technology ensures reliable data storage and retrieval.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed memory requirements.

Additional Details

The HN58064P-25 is available in a 28-pin DIP package. It features a chip enable (CE) input for device selection. The device is designed for applications that require high-speed data access and low power consumption. The HN58064P-25 offers a robust solution for storing temporary data in various electronic systems. Its fast access time and low power consumption make it suitable for demanding applications where performance and efficiency are critical. While it is an older part, similar SRAM chips are still used in many applications.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess