EN
  • EN
  • DE

LTM8026MPY#PBF

Part No LTM8026MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-24V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 24V 5A 6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 24V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OTP, OVP, SCP
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 81-BBGA Module
Size / Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Supplier Device Package 81-BGA (15x11.25)
Base Product Number LTM8026
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119 pcs
Win Source Part Number 1382693-LTM8026MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8026MPY#PBF CAD Model

Description

The LTM8026MPY#PBF is a high-performance step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switch, DC/DC controller, and other supporting components into a compact, surface-mount package. Designed for a variety of applications, the LTM8026MPY#PBF simplifies the design process and accelerates time-to-market for engineers.

Key Features

  • Voltage Range: Capable of operating from an input voltage range of 6V to 36V, making it versatile for various supply voltages.
  • Output Voltage: The output voltage is adjustable from 0.8V to 24V, which allows for a wide range of applications and customizations.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and energy loss, making it suitable for energy-sensitive applications.
  • Output Current: The device can deliver up to 5A of continuous output current, providing ample power for demanding loads.
  • Temperature Range: With an operating temperature range of -55°C to +125°C, it is designed for use in harsh environments and industrial applications.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of both the regulator and the system it powers.

Applications

The LTM8026MPY#PBF is suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Industrial Equipment
  • Automotive Electronics
  • Data Acquisition Systems
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM8026MPY#PBF is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. As part of its robust design, it is packaged to withstand mechanical stress and environmental factors, contributing to its long operational lifespan.

Conclusion

In summary, the LTM8026MPY#PBF from Analog Devices Inc. is a highly integrated, efficient, and reliable power solution. Its comprehensive feature set and ease of use make it an excellent choice for designers looking to streamline their power supply designs while maintaining flexibility across various applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess