EN
  • EN
  • DE

EVT4-420-24L

Part No EVT4-420-24L
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (C - E)
Description Ac Voltage Transducer 480 Max Input 4-20Ma Out Loop Powered
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001680-EVT4-420-24L
Categories OEM Parts(C-E)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVT4-420-24L CAD Model

Description

The Eaton EVT4-420-24L is a voltage transformer, part of Eaton's range of power distribution and control equipment. This specific model is designed to step down voltage for various industrial and commercial applications. It is built to meet stringent industry standards, ensuring reliable and safe operation.

Applications:

  • Control circuits: Stepping down voltage to supply control circuits in industrial machinery.
  • Lighting systems: Powering low-voltage lighting in commercial buildings.
  • HVAC systems: Providing power for control systems in heating, ventilation, and air conditioning units.
  • Power distribution panels: Integrating into power distribution panels for voltage transformation.
  • Motor control centers: Supplying control power for motor starters and drives.

Features:

  • Robust Construction: Designed with high-quality materials for durability and long-term performance in demanding environments.
  • Epoxy Encapsulated Core and Coil: Provides enhanced protection against moisture, dirt, and other contaminants.
  • Voltage Regulation: Delivers stable and consistent output voltage under varying load conditions.
  • Compact Design: Allows for easy installation in confined spaces.
  • Compliance: Meets relevant industry standards and certifications (e.g., UL, CSA) for safety and performance.

Benefits:

  • Reliable Performance: Ensures consistent voltage supply, minimizing downtime and improving equipment reliability.
  • Enhanced Safety: Provides safe voltage levels for sensitive electronic components and control systems.
  • Extended Lifespan: Durable construction and encapsulated design protect against environmental factors, extending the lifespan of the transformer.
  • Easy Installation: Compact size and flexible mounting options simplify installation and reduce labor costs.
  • Cost-Effective: Reduces energy consumption and maintenance costs through efficient voltage transformation.

Additional Details:

The EVT4 series transformers are typically dry-type transformers, meaning they do not use oil for cooling. The 420 in the part number signifies the VA (volt-ampere) rating, indicating its power handling capacity. The 24L denotes a 24V secondary voltage. These transformers are often used in control panels and other industrial settings where a specific low voltage is needed for control circuits or instrumentation. Eaton's commitment to quality and innovation ensures that the EVT4-420-24L voltage transformer delivers reliable and efficient performance for a wide range of applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess