EN
  • EN
  • DE

E51ALS120

Part No E51ALS120
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (C - E)
Description Ind Prox Complete
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044418-E51ALS120
Categories OEM Parts(C-E)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E51ALS120 CAD Model

Description

The E51ALS120 is a limit switch manufactured by Eaton / Cutler Hammer. Limit switches are electromechanical devices used to detect the presence or position of an object. They are commonly employed in industrial automation and safety systems to provide feedback on the state of machinery and equipment.

Applications:

  • Industrial Automation: Monitoring the position of moving parts in automated machinery.
  • Robotics: Detecting the end-of-travel or home position of robotic arms.
  • Conveyor Systems: Controlling the movement and stopping of materials on conveyors.
  • Safety Interlocks: Preventing hazardous operations by ensuring safety guards are in place.

Features:

  • Roller Lever Actuator: A lever arm with a roller that is activated by contact with an object.
  • Snap-Action Mechanism: Provides a fast and reliable switching action.
  • Robust Enclosure: Designed to withstand harsh industrial environments.
  • Adjustable Settings: May include adjustable lever length or operating point.

Benefits:

  • Precise Position Detection: Accurately detects the location of objects.
  • Reliable Operation: Provides consistent performance in demanding applications.
  • Durable Construction: Withstands vibration, shock, and extreme temperatures.
  • Easy Installation: Simple to mount and wire into existing systems.

Additional Details:

The E51ALS120 is typically housed in a rugged enclosure made of metal or durable plastic. The enclosure provides protection against dust, water, and other contaminants. The electrical contacts are designed to handle a specific voltage and current rating; consult the datasheet for these values. Installation usually involves mounting the switch to a fixed surface and positioning the actuator to be contacted by the moving object. Wiring diagrams and connection information are available in the product datasheet. Consider the operating temperature range and ingress protection (IP) rating when selecting a limit switch for a particular application. The specific actuator type (roller lever, plunger, etc.) should be chosen based on the application's requirements. The datasheet will specify the mechanical life (number of operations) of the switch.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess