EN
  • EN
  • DE

VP5-0053TR-R

Part No VP5-0053TR-R
Manufacturer Eaton Bussmann
Catalog Switching Converter, SMPS Transformers
Description PULSE XFMR 3.4UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Estimated Pruduction Lead Time 15 Weeks
Features For SMPS Transformer Isolation Surface Mount
Manufacturer Eaton Bussmann
Series VERSA-PAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 513-1807-2, 513-1807-1, VP5-0053TR, VP5-0053TR-R-ND, 513-1807-6, VP5-0053TR-ND, VP50053TRR
Quantity per package 115
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902847-VP5-0053TR-R
Ultra Librarian 3D Model Ultra Librarian VP5-0053TR-R CAD Model

Description

The Eaton Bussmann VERSA-PAC® VP5-0053TR-R is a high-performance surface mount transformer designed for SMPS isolation.

  • Series: VERSA-PAC®
  • Application: SMPS isolation
  • Operating Temperature Range: -40°C to 125°C
  • Mounting: Surface Mount
  • Package: Reel - TR
  • ECCN: EAR99 compliant
  • Popularity: High
  • Estimated Production Lead Time: 15 weeks
  • Pieces per Package: 115

You May Also Be Interested in

Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 555UH TH
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 446UH TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess