EN
  • EN
  • DE

VP5-0053-R

Part No VP5-0053-R
Manufacturer Eaton Bussmann
Catalog Switching Converter, SMPS Transformers
Description PULSE XFMR 3.4UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Estimated Pruduction Lead Time 15 Weeks
Features For SMPS Transformer Isolation Surface Mount
Manufacturer Eaton Bussmann
Series VERSA-PAC®
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 513-1540, VP5-0053, VP5-0053-ND, VP5-0053-R-ND, VP50053R
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902846-VP5-0053-R
Ultra Librarian 3D Model Ultra Librarian VP5-0053-R CAD Model

Description

The Eaton Bussmann 902846-VP5-0053-R is a VERSA-PAC transformer designed for use in SMPS isolation applications.

  • Application: SMPS isolation
  • Mounting: Surface mountable
  • Temperature Range: -40°C to 125°C
  • Popularity: High
  • Quantity per Package: 35
  • Estimated Production Lead Time: 15 weeks
  • Load Current: 900 mA

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 2.6UH SM
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Lowest to $1.8687
Pulse
XFMR FLYBACK SMD
Lowest to $4.1063
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2757 $51.0045
445+ $0.2262 $100.6590
685+ $0.2191 $150.0835
945+ $0.2121 $200.4345
1,220+ $0.2050 $250.1000
1,635+ $0.1838 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess