EN
  • EN
  • DE

TR1/6125TD5-R

Part No TR1/6125TD5-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MNT 5A 125VAC 60VDC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 5A
Voltage Rating - AC 125V
Voltage Rating - DC 60V
Response Time Slow
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 34.4
Approvals CSA, UL
Nominal Cold Resistance 0.0133 Ohm
Win Source Part Number 048296-TR1/6125TD5-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR1/6125TD5-R CAD Model

Description

The TR1/6125TD5-R is a time-delay fuse with a ceramic body, manufactured by Eaton Bussmann. It's designed for overcurrent protection in various electrical circuits, allowing short duration surges without tripping while protecting against sustained overloads. The 'R' likely signifies a specific packaging or reel option.

Applications

  • Power supplies
  • Battery chargers
  • Lighting systems
  • Industrial control panels
  • Consumer electronic devices

Features

  • Time-delay characteristic: Prevents nuisance tripping from temporary overcurrents.
  • Ceramic tube construction: Offers high interrupting capacity and excellent arc suppression.
  • Compact design: Suitable for applications where space is limited.
  • Compliance with industry standards: Ensures safe and reliable operation.
  • High interrupting rating: Capable of safely interrupting high fault currents.

Benefits

  • Reliable circuit protection: Prevents damage to sensitive electronic components.
  • Reduced downtime: Minimizes disruptions due to unnecessary fuse replacements.
  • Improved system performance: Ensures consistent and dependable operation.
  • Safe operation: Protects users and equipment from electrical hazards.
  • Cost-effective solution: Provides dependable protection at a reasonable cost.

Technical Specifications

The TR1/6125TD5-R fuse has a current rating of 5A and a voltage rating of 250VAC. Its time-delay functionality allows it to withstand temporary inrush currents, which are common in circuits with inductive loads. The ceramic tube construction provides excellent arc suppression and prevents the fuse from shattering under high fault conditions. This fuse is widely used in a variety of electronic and industrial applications to ensure reliable circuit protection. The 'R' designation often implies packaging on a reel for automated assembly processes.

This fuse meets industry safety standards, ensuring it can safely interrupt fault currents up to its interrupting rating. The compact size facilitates easy integration into both new and existing designs. As an Eaton Bussmann product, it guarantees quality and reliability.

You May Also Be Interested in

Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7099 $60.9693
17+ $7.1460 $121.4820
26+ $6.9231 $180.0006
35+ $6.7002 $234.5070
45+ $6.4761 $291.4245
60+ $5.8062 $348.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess