EN
  • EN
  • DE

OLI365FDJC-00VT

Part No OLI365FDJC-00VT
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description OLI SWITCH 400A/3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Isolation Switch
For Use With/Related Products Circuit Breakers
Ultra Librarian 3D Model Ultra Librarian OLI365FDJC-00VT CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Altech corporation
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
TE Connectivity
COVER
Lowest to $0.8659
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess