EN
  • EN
  • DE

CY25100SXC-003AT

Part No CY25100SXC-003AT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821368-CY25100SXC-003AT
Ultra Librarian 3D Model Ultra Librarian CY25100SXC-003AT CAD Model

Description

The CY25100SXC-003AT is a clock synthesizer from Cypress Semiconductor. This device is designed to provide precise timing signals for a variety of electronic systems. As a clock synthesizer, it generates one or more clock frequencies from a reference input, ensuring stable and accurate timing for connected components. It's often used in applications where timing is critical for proper operation.

Applications:

  • PC motherboards
  • Graphics cards
  • Networking equipment
  • Consumer electronics
  • Embedded systems

Features:

  • Generates multiple clock frequencies
  • Low phase noise
  • Precise frequency control
  • Uses a reference crystal oscillator
  • 3.3V operation

Benefits:

  • Stable Timing: Provides stable and accurate clock signals, ensuring reliable operation of connected components.
  • Flexibility: Generates multiple clock frequencies from a single reference, simplifying system design.
  • High Performance: Low phase noise ensures clean clock signals, improving the performance of the overall system.
  • Cost-Effective: Reduces the need for multiple oscillators, lowering the overall system cost.

Technical Specifications:

The CY25100SXC-003AT uses a reference crystal oscillator to generate the desired output frequencies. The specific frequency range and other detailed specifications can be found in the official Cypress Semiconductor datasheet for this part number. The device typically operates at 3.3V. It is designed to provide precise and stable timing signals with low phase noise, ensuring high-quality clock generation for various applications. Further details regarding jitter performance, frequency stability, and operating conditions are available in the Cypress Semiconductor documentation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess