EN
  • EN
  • DE

JSK-36

Part No JSK-36
Manufacturer Eaton Bussmann
Catalog Circuit Protection Kits - Fuse
Description LOW PEAK CLASS J FUSE SER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Kit Type Cartridge
Response Time Slow Blow
Voltage Rating 600VAC, 300VDC
Current Rating (Amps) 3 ~ 100A
Quantity 36 Pieces - 12 Values (3 Each)
Includes Fuse Puller, Pliers
Mounting Type Holder
Ultra Librarian 3D Model Ultra Librarian JSK-36 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE OTIS ELEVATOR ASSORT
Need more? Email Us
Schurter Inc.
FUSE KIT CARTRDGE 0.1-10A 270PC
Need more? Email Us
Schurter Inc.
FUSE KIT CART 0.1-0.315A 75PC
Need more? Email Us
Eaton Bussmann
EasyID ATM ATC MAX FUSES
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A 6PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 15PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 15-30A 81PC
Need more? Email Us
Eaton Bussmann
FUSE KIT CARTRDGE SERVICE KIT
Need more? Email Us
Littelfuse Inc.
FUSE KIT CARTRDGE 7.5-30A 6PC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess