EN
  • EN
  • DE

00940422Z

Part No 00940422Z
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT AUTO 15-30A 81PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Automotive
Response Time Fast Blow
Voltage Rating 32VAC, 32VDC
Current Rating (Amps) 15 ~ 30A
Quantity 80 Pieces (8 Values - 10 Each)
Includes Fuse Puller
Mounting Type Holder
Packages Included Blade, ATO/ATC
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1604033-00940422Z
Ultra Librarian 3D Model Ultra Librarian 00940422Z CAD Model

Description

N

You May Also Be Interested in

40C
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A VALUEPK 40PC
Need more? Email Us
Eaton Bussmann
CLASS CC FUSE SERV KIT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A EMERG 7PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 40PC
Need more? Email Us
Eaton Bussmann
FUSE TRAY FLM,FLM,FLB
Need more? Email Us
39N
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us
Eaton Bussmann
FUSIBLE LINK ASSORTMENT - TRAY
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A ASSORT 8PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess