EN
  • EN
  • DE

HV0830-2R7605-R

Part No HV0830-2R7605-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 6F -10% +30% 2.7V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton - Electronics Division
Category Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Packaging  Bulk
Part Status Active
Tolerance -10%, +30%
ESR (Equivalent Series Resistance) 40mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 65°C
Mounting Type Through Hole
Package / Case Radial, Can
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 1.220" (31.00mm)
Operating Temperature -40°C ~ 65°C
Win Source Part Number WS1307076-HV0830-2R7605-R
Ultra Librarian 3D Model Ultra Librarian HV0830-2R7605-R CAD Model

Description

6 F (EDLC) Supercapacitor 2.7 V Radial, Can 40mOhm @ 100Hz 1000 Hrs @ 65°C

You May Also Be Interested in

Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2423 $59.3922
34+ $3.4812 $118.3608
52+ $3.3726 $175.3752
71+ $3.2629 $231.6659
92+ $3.1543 $290.1956
123+ $2.8286 $347.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,356 pieces
In Stock: 2,178 pieces Factory Stock: 2,178 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess