EN
  • EN
  • DE

EM211803H

Part No EM211803H
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description TERM BLOCK PLUG 3POS STR 5.08MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 19 Weeks
Features 3 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) - 180° Free Hanging (In-Line)
Manufacturer Eaton Bussmann
Series Euro-Mag EM2118
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Free Hanging (In-Line)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 283-5115, EM211803H-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924725-EM211803H
Ultra Librarian 3D Model Ultra Librarian EM211803H CAD Model

Description

The Eaton Bussmann 924725-EM211803H is a 3 position terminal block plug that has female sockets of 0.200" (5.08mm) and is part of the Euro-Mag EM2118 series.

  • Series: Euro-Mag EM2118
  • Mounting Type: free hanging (in-line)
  • ECCN: EAR99
  • Popularity: high
  • Estimated Production Lead Time: 19 weeks
  • HTSUS Code: 8536.69.4040
  • Quantity per Package: 100
  • MSL Level: 1 (unlimited)
  • Other Part Numbers: 283-5115 and EM211803H-ND

You May Also Be Interested in

Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess