EN
  • EN
  • DE

CTX33-4A-R

Part No CTX33-4A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 34.8UH SMD / Unshielded 2 Coil Inductor Array 139.2 µH Inductance - Connected in Series 34.8 µH Inductance - Connected in Parallel 71mOhm Max DC Resistance (DCR) - Parallel 2.49 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC® PLUS
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 34.8 µH
Inductance - Connected In Series 139.2 µH
Tolerance ±25%
Current Rating - Parallel 2.49 A
Current Rating - Series 1.25 A
Current Saturation - Parallel 2.25 A
Current Saturation - Series 1.13 A
DC Resistance (DCR) - Parallel 71mOhm Max
DC Resistance (DCR) - Series 283mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX33-4A-R-ND,CTX334AR,CTX33-4A,CTX33-4A-ND,513-1734-6,513-1734-2,513-1734-1
Standard Package 600
Win Source Part Number 1180668-CTX33-4A-R
Ultra Librarian 3D Model Ultra Librarian CTX33-4A-R CAD Model

Description

The Eaton OCTA-PAC® PLUS 1180668-CTX33-4A-R is a signal transformer with a package of tape & reel and an unshielded shielding. 1180668-CTX33-4A-R, part of the OCTA-PAC® PLUS series, is from Eaton - Electronics Division.

  • Shielding: unshielded
  • Package: tape & reel
  • Tolerance: ±25%
  • Height: 0.250" (6.35mm)
  • Number of Coils: two
  • Inductance (Series): 139.2 µH
  • Inductance (Parallel): 34.8 µH
  • Current Rating (Parallel): 2.49 A
  • Current Rating (Series): 1.25 A
  • Current Saturation (Parallel): 2.25 A
  • Current Saturation (Series): 1.13 A
  • DC Resistance (DCR) (Parallel): 71mOhm Max
  • DC Resistance (DCR) (Series): 283mOhm Max
  • Package/Case: nonstandard
  • Temperature Range: -40°C to 85°C
  • Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Popularity: medium
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 25.92UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.61UH SMD
Lowest to $2.2954
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess