EN
  • EN
  • DE

CTX33-2

Part No CTX33-2
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 31.77UH SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC®
Package Tape & Reel (TR)
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 31.77 µH
Inductance - Connected In Series 127.09 µH
Tolerance ±20%
Current Rating - Parallel 1.4 A
Current Rating - Series 700 mA
DC Resistance (DCR) - Parallel 105mOhm Max
DC Resistance (DCR) - Series 420mOhm Max
Shielding Unshielded
Ratings -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1378211-CTX33-2
Ultra Librarian 3D Model Ultra Librarian CTX33-2 CAD Model

Description

The CTX33-2 is an array of signal transformers from Eaton - Electronics Division.

  • Series: OCTA-PAC®
  • Mounting Type: Surface Mount
  • Size: 0.450" L x 0.450" W (11.43mm x 11.43mm)
  • Height: 0.235" (5.97mm)
  • Number of Coils: 2
  • Inductance (Parallel): 31.77 µH
  • Inductance (Series): 127.09 µH
  • Current Rating (Parallel): 1.4 A
  • Current Rating (Series): 700 mA
  • DC Resistance (Parallel): 105mOhm
  • DC Resistance (Series): 420mOhm
  • Shielding: Unshielded
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.45UH SMD
Lowest to $1.1769
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess