EN
  • EN
  • DE

SY58028UMI-TR

Part No SY58028UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:1 32MLF / Multiplexer 1 x 4:1 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number 58028
Other Names SY58028UMI TR,SY58028UMI TR,SY58028UMITR,SY58028UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256938-SY58028UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58028UMI-TR CAD Model

Description

Microchip Technology's SY58028UMI-TR: A High-Performance CML Multiplexer/Demultiplexer

The SY58028UMI-TR is a cutting-edge, ultra-fast 2:1 multiplexer/demultiplexer designed by Microchip Technology. This versatile component is engineered to meet the stringent demands of high-speed data transmission systems. It is a perfect choice for applications that require low jitter and high signal integrity, such as data centers, telecommunications, and advanced computing systems.

Key Features

  • High-Speed Operation: The SY58028UMI-TR is capable of handling data rates up to 28 Gbps, making it an ideal solution for systems requiring rapid data throughput.
  • Current Mode Logic (CML) Outputs: The device features CML outputs that ensure reduced electromagnetic interference (EMI) and power consumption, while providing compatibility with various logic standards.
  • Power Supply: It operates with a single +2.5V or +3.3V power supply, offering flexibility in power management and helping to maintain energy efficiency in your designs.
  • Signal Integrity: With its excellent jitter performance, the SY58028UMI-TR maintains the integrity of high-speed signals, thus enabling reliable data transmission over longer distances.
  • Fail-Safe Input Structure: The inputs have a fail-safe feature that prevents them from floating and ensures a known default output state when inputs are disconnected.

Applications

The SY58028UMI-TR is highly suited for a range of applications, including:

  • High-speed data routing and signal gating
  • SONET/SDH, Ethernet, and Fibre Channel systems
  • Backplane and cable driving
  • Automated test equipment

Package and Availability

This high-performance component is available in a 32-pin MLF® (Micro Leadframe Package) and is designated with the TR suffix, indicating tape and reel packaging for automated assembly processes. The SY58028UMI-TR is RoHS compliant and adheres to industry standards for environmental responsibility.

With its robust design and superior performance, the SY58028UMI-TR from Microchip Technology is the go-to choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess