EN
  • EN
  • DE

CTX110607-R

Part No CTX110607-R
Manufacturer Eaton Bussmann
Catalog Specialty Transformers
Description TRANSFORMER CCFL 6W 15V 11MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Eaton Bussmann
Package Bulk
Product Status Obsolete
Inductance 27 µH
For Use With/Related Products CCFL Power Supplies
Mounting Type Surface Mount
Size / Dimension 0.650" L x 0.827" W (16.50mm x 21.00mm)
Height - Seated (Max) 0.272" (6.90mm)
Standard Package 70 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 580981-CTX110607-R
Ultra Librarian 3D Model Ultra Librarian CTX110607-R CAD Model

Description

The 580981-CTX110607-R is a specialty transformer designed for use with CCFL power supplies.

  • Size: 0.650" L x 0.827" W (16.50mm x 21.00mm)
  • Seated Height: 0.272" (6.90mm)
  • Inductance: 27 µH
  • Mounting Type: Surface Mountable
  • Package: 70 pcs
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us
TDK Corporation
TRANSFORMER 6.0UH 1.50A PHOTO /
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 5V IN/OUT MAX 253 SMD /
Lowest to $3.0339
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.7806
Pulse
IND PWR 3.0X3.0X1.2 4.7UH SMT /
Need more? Email Us
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
Murata Electronics North America
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
Lowest to $1.6791
Murata Electronics North America
XFRMR MAX250 1.5KVDC 2.5 MH DIP
Need more? Email Us
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess